The PS2561DL-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a gull-wing surface mount package, supporting an operating ambient temperature of 110°C, 5000 Vr.m.s. isolation voltage, and a typical current transfer ratio of 160%. It meets safety standards including UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and EN 62368-1 for reinforced insulation, with a minimum creepage and air distance of 7 mm. The part number PS2561DL-1Y-A corresponds to this device with Pb-Free and halogen-free solder plating in a magazine case pack.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2561DL-1Y-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2561DL-1Y-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2561DL-1Y-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |