Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS2514L-1Y-A

Description
Win Source Part Number: 958672-PS2514L-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 15µs, 15µs Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 350mV Current Transfer Ratio (Max): 200% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1252,-1161-PS251 4L-1Y-A Base Product Number: PS2514
Request a Quote Datasheet
Description
Win Source Part Number: 958672-PS2514L-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 15µs, 15µs Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 350mV Current Transfer Ratio (Max): 200% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1252,-1161-PS251 4L-1Y-A Base Product Number: PS2514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 958672-PS2514L-1Y-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
958672-PS2514L-1Y-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 958672-PS2514L-1Y-A
Win Source Part Number: 958672-PS2514L-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 15µs, 15µs Current - Output / Channel: 20mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 350mV Current Transfer Ratio (Max): 200% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1252,-1161-PS251 4L-1Y-A Base Product Number: PS2514

Win Source Part Number: 958672-PS2514L-1Y-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 15µs, 15µs
Current - Output / Channel: 20mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 40V
Vce Saturation (Max): 350mV
Current Transfer Ratio (Max): 200% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-1252,-1161-PS2514L-1Y-A
Base Product Number: PS2514

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 958672-PS2514L-1Y-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8233AB-D-IMR - 933658-SI8233AB-D-IMR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details