Renesas Electronics Corporation 5KV Bipolar Transistor PS2502L-1-K-A

Description
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-K-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-K-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-K-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-K-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2502L-1 is an optically coupled isolator with a GaAs LED and NPN silicon Darlington phototransistor, housed in a surface mount Gull-wing package measuring 9.60 mm × 5.10 mm with a height of 1.0 mm. It provides 5000 Vr.m.s. isolation voltage, a typical current transfer ratio of 2000%, and switching times of 100 μs rise and fall. The device meets UL1577 double protection standards, is Pb-free, operates from -55 °C to +100 °C, and supports a maximum collector current of 160 mA per channel.

Datasheet Summary
Powered by GS/AI

The PS2502L-1 is an optically coupled isolator with a GaAs LED and NPN silicon Darlington phototransistor, housed in a surface mount Gull-wing package measuring 9.60 mm × 5.10 mm with a height of 1.0 mm. It provides 5000 Vr.m.s. isolation voltage, a typical current transfer ratio of 2000%, and switching times of 100 μs rise and fall. The device meets UL1577 double protection standards, is Pb-free, operates from -55 °C to +100 °C, and supports a maximum collector current of 160 mA per channel.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS2502L-1-K-A
5KV Bipolar Transistor 903-PS2502L-1-K-A
OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-K-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-K-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV DARL 4SMD Product overview: PS2502L-1-K-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502L-1-K-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2502L-1-K-A
Product Name 5KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data