Renesas Electronics Corporation Embedded Processors and Controllers - PCA7414 PCA7414

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005610-PCA7414 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005610-PCA7414 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PCA7414 - 1005610-PCA7414 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PCA7414
1005610-PCA7414
Embedded Processors and Controllers - PCA7414 1005610-PCA7414
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005610-PCA7414 Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Evaluation Kit: Yes

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005610-PCA7414
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1005610-PCA7414
Product Name Embedded Processors and Controllers - PCA7414
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details