Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9260-0NLG28 P9260-0NLG28

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083753-P9260-0NLG28 Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083753-P9260-0NLG28 Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9260-0NLG28 - 1083753-P9260-0NLG28 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9260-0NLG28
1083753-P9260-0NLG28
PMIC - PMIC - Power Management - Specialized - P9260-0NLG28 1083753-P9260-0NLG28
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083753-P9260-0NLG28 Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: PMIC - Power Management - Specialized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083753-P9260-0NLG28
Length: 7 mm
Thickness: 900 µm
Number of Pins: 48
Width: 7 mm
Categories: PMIC - Power Management - Specialized
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage

Buy Now
Power Management - Specialized - P9260-0NLG28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9260-0NLG28
Power Management - Specialized P9260-0NLG28
PMIC

PMIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1083753-P9260-0NLG28 P9260-0NLG28
Product Name PMIC - PMIC - Power Management - Specialized - P9260-0NLG28 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details