Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9242-RBNDGI8 P9242-RBNDGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888493-P9242-RBNDGI8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: P9242 Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888493-P9242-RBNDGI8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: P9242 Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9242-RBNDGI8 - 888493-P9242-RBNDGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9242-RBNDGI8
888493-P9242-RBNDGI8
PMIC - PMIC - Power Management - Specialized - P9242-RBNDGI8 888493-P9242-RBNDGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 888493-P9242-RBNDGI8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: P9242 Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 888493-P9242-RBNDGI8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: P9242
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Power Management - Specialized - P9242-RBNDGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9242-RBNDGI8
Power Management - Specialized P9242-RBNDGI8
Wireless Power Transmitter PMIC 48-VFQFPN (6x6)

Wireless Power Transmitter PMIC 48-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888493-P9242-RBNDGI8 P9242-RBNDGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9242-RBNDGI8 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details