Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9221-0AHGI8 P9221-0AHGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888491-P9221-0AHGI8 Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC Package: Reel - TR Family Name: P9221 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888491-P9221-0AHGI8 Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC Package: Reel - TR Family Name: P9221 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9221-0AHGI8 - 888491-P9221-0AHGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9221-0AHGI8
888491-P9221-0AHGI8
PMIC - PMIC - Power Management - Specialized - P9221-0AHGI8 888491-P9221-0AHGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 888491-P9221-0AHGI8 Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC Package: Reel - TR Family Name: P9221 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 888491-P9221-0AHGI8
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Transmitter PMIC
Package: Reel - TR
Family Name: P9221
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - P9221-0AHGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9221-0AHGI8
Power Management - Specialized P9221-0AHGI8
Wireless Power Transmitter PMIC

Wireless Power Transmitter PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888491-P9221-0AHGI8 P9221-0AHGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9221-0AHGI8 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1907781P - RS Components, Ltd.
Specs
Type SO
View Details