Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9028AC-1AWGI8 P9028AC-1AWGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888485-P9028AC-1AWGI 8 Operating Temperature Range: 0°C ~ 85°C Features: Wireless Power Receiver PMIC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888485-P9028AC-1AWGI 8 Operating Temperature Range: 0°C ~ 85°C Features: Wireless Power Receiver PMIC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9028AC-1AWGI8 - 888485-P9028AC-1AWGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9028AC-1AWGI8
888485-P9028AC-1AWGI8
PMIC - PMIC - Power Management - Specialized - P9028AC-1AWGI8 888485-P9028AC-1AWGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 888485-P9028AC-1AWGI 8 Operating Temperature Range: 0°C ~ 85°C Features: Wireless Power Receiver PMIC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 888485-P9028AC-1AWGI8
Operating Temperature Range: 0°C ~ 85°C
Features: Wireless Power Receiver PMIC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Power Management - Specialized - P9028AC-1AWGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9028AC-1AWGI8
Power Management - Specialized P9028AC-1AWGI8
Wireless Power Receiver PMIC

Wireless Power Receiver PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888485-P9028AC-1AWGI8 P9028AC-1AWGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9028AC-1AWGI8 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 154891P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details