P9028A-0AWGI8 -- INTEGRATED CIRCUITS (ICS) - PMIC - POWER MANAGEMENT - SPECIALIZED
Renesas Electronics Corporation
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
P9028A-0AWGI8
Description
IC WIRELESS PWR RECEIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC WIRELESS PWR RECEIVER
Suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
P9028A-0AWGI8
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
P9028A-0AWGI8 |
|
Product Name
|
Integrated Circuits (ICs) - PMIC - Power Management - Specialized |
|
Operating Temperature
|
0 to 85 C (32 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Package Type
WLCSP; WLCSP-6-P6
Pins
6 #
View Details
Device Type
Receiver; Buffer
Supply Voltage
Other
# of Devices
2 #
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2V ~ 5.5V
View Details
Technology
SPI; PCM, SPI
Features
RoHS
Supply Voltage
5V; Other; 3.3V, 5V
View Details