P9025B-1AWGI -- INTEGRATED CIRCUITS (ICS) - PMIC - POWER MANAGEMENT - SPECIALIZED
Renesas Electronics Corporation
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
P9025B-1AWGI
Description
IC WIRELESS PWR RECEIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC WIRELESS PWR RECEIVER
Suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
P9025B-1AWGI
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
P9025B-1AWGI |
|
Product Name
|
Integrated Circuits (ICs) - PMIC - Power Management - Specialized |
|
Operating Temperature
|
0 to 85 C (32 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details
Device Type
Line / Bus Driver
Package Type
CFP14
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details