Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - P9020-0NTGI P9020-0NTGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888482-P9020-0NTGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 56-VFQFPN (7x7) Package: Tray Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9020-0NTGI, IDTP9020-0NTGI-ND
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 888482-P9020-0NTGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 56-VFQFPN (7x7) Package: Tray Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9020-0NTGI, IDTP9020-0NTGI-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9020-0NTGI - 888482-P9020-0NTGI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9020-0NTGI
888482-P9020-0NTGI
PMIC - PMIC - Power Management - Specialized - P9020-0NTGI 888482-P9020-0NTGI
Manufacturer: Renesas Electronics America Win Source Part Number: 888482-P9020-0NTGI Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Receiver PMIC 56-VFQFPN (7x7) Package: Tray Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-VFQFPN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTP9020-0NTGI, IDTP9020-0NTGI-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 888482-P9020-0NTGI
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Receiver PMIC 56-VFQFPN (7x7)
Package: Tray
Package: 56-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFQFPN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTP9020-0NTGI, IDTP9020-0NTGI-ND

Buy Now
Power Management - Specialized - P9020-0NTGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
P9020-0NTGI
Power Management - Specialized P9020-0NTGI
Wireless Power Receiver PMIC 56-VFQFPN (7x7)

Wireless Power Receiver PMIC 56-VFQFPN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888482-P9020-0NTGI P9020-0NTGI
Product Name PMIC - PMIC - Power Management - Specialized - P9020-0NTGI Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers