IC CALLER ID DECODER 20SOIC Product overview: NW6005ASG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-NW6005ASG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341007-NW6005ASG
Category: Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Type: Caller ID Decoder
Package: Tube
Applications: Fax, Modems, Pagers
Standard Package: 37
Voltage - Supply, Analog: 2.5V ~ 3.8V
Voltage - Supply, Digital: 2.5V ~ 3.8V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: NW6005
Product Status: Obsolete
IC CALLER ID DECODER 20SOIC
Caller ID Decoder IC Fax, Modems, Pagers 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-NW6005ASG | 1341007-NW6005ASG | NW6005ASG | NW6005ASG |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sensor Interface | Sample Rate Converter; Sensor Interface | Sample Rate Converter |