Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N055PUG-E2-AY NP82N055PUG-E2-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999469-NP82N055PUG-E 2-AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 55 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 82 A
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999469-NP82N055PUG-E 2-AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 55 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 82 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N055PUG-E2-AY - 999469-NP82N055PUG-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N055PUG-E2-AY
999469-NP82N055PUG-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N055PUG-E2-AY 999469-NP82N055PUG-E2-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999469-NP82N055PUG-E 2-AY Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 55 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-263 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 82 A

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999469-NP82N055PUG-E2-AY
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 55 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 82 A

Buy Now
Singapore, Singapore
Automotive MOSFET Transistor
285-NP82N055PUG-E2-AY
Automotive MOSFET Transistor 285-NP82N055PUG-E2-AY
Power MOSFETs for Automotive Product overview: NP82N055PUG-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP82N055PUG-E2-A Y can be used for catalog matching and distributor lookup.

Power MOSFETs for Automotive Product overview: NP82N055PUG-E2-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP82N055PUG-E2-AY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 999469-NP82N055PUG-E2-AY 285-NP82N055PUG-E2-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP82N055PUG-E2-AY Automotive MOSFET Transistor
Package Type TO-263; SOT3; TO-263
Unlock Full Specs
to access all available technical data