Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082620-NP80N03KLE-E
Packaging: Bulk
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 3.9 nF
Rise Time: 12 ns
Fall Time: 14 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263-3
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.8 W
Turn-On Delay Time: 20 ns
Continuous Drain Current (ID): 80 A
Turn-Off Delay Time: 60 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 7 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1082620-NP80N03KLE-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N03KLE-E1-AY |
| PD | 1800 milliwatts |