Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03SUG-E2-AY NP60N03SUG-E2-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082618-NP60N03SUG-E 2-AY Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082618-NP60N03SUG-E 2-AY Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03SUG-E2-AY - 1082618-NP60N03SUG-E2-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03SUG-E2-AY
1082618-NP60N03SUG-E2-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03SUG-E2-AY 1082618-NP60N03SUG-E2-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082618-NP60N03SUG-E 2-AY Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082618-NP60N03SUG-E2-AY
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1082618-NP60N03SUG-E2-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP60N03SUG-E2-AY
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC050NE2LSATMA1 - 913570-BSC050NE2LSATMA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8-5
View Details
9 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMC60N160S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1600 ohms
IDSS 17900 milliamps
View Details