RENESAS ELECTRONICS CORPORATION
MR80C86-2/883 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - Microprocessors
MR80C86-2/883
Description
IC MPU 8MHZ 44CLCC
-
Acme Chip Technology Co., Limited
Description
IC MPU 8MHZ 44CLCC
Suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors
MR80C86-2/883
Supplier's Site
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MR80C86-2/883 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
|
Microprocessor Family
|
80C86
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
5 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, Processing Module
Package Type
Other; 1415 pin / 0.8mm pitch
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
|