The MPC9865VM is a PLL-based clock generator designed for Freescale Microprocessor and Microcontroller applications, particularly for the PowerPC and PowerQUICC series. It generates a selectable microprocessor input clock with output frequencies ranging from 16 MHz to 200 MHz, utilizing either a 25 MHz or 33 MHz reference frequency. The device features eight low skew LVCMOS outputs, organized into two banks, allowing for different clock frequencies to be configured. The MPC9865VM supports both crystal oscillator and external reference inputs, with buffered reference clock outputs available. It operates within an extended temperature range of -40°C to +85°C, making it suitable for telecommunications and networking applications. The device is housed in a 100-lead PBGA package, ensuring efficient performance and board density. It requires a 3.3 V supply and offers compatibility with 2.5 V LVCMOS output supplies.
Networking, PowerQUICC III, Telecom Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 100-CABGA (11x11)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MPC9865VM |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVCMOS |
| Package Type | Surface Mount; 100-LBGA |
| Supply Voltage | 3.13 to 3.46 volts |