Manufacturer: Renesas Electronics America
Win Source Part Number: 927963-MPC97H74AE
Operating Temperature Range: 0°C ~ 70°C
Features: PLL Clock Generator IC 125MHz 1 52-LQFP
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC97H74
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PLL CLK GEN 1:14 3.3V 52-LQFP Product overview: MPC97H74AE from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H74AE can be used for catalog matching and distributor lookup.
IC PLL CLK GEN 1:14 3.3V 52-LQFP
PLL Clock Generator IC 125MHz 1 52-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 927963-MPC97H74AE | 728-MPC97H74AE | MPC97H74AE | MPC97H74AE |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H74AE | 3.3V Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 52-TQFP (10x10) | 52-LQFP | Surface Mount; Surface Mount | Surface Mount; 52-LQFP |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Frequency | 125 MHz | 125 MHz |