The MPC9772FAR2 is a 3.3 V compatible, 1:12 PLL-based clock generator designed for high-performance clock distribution in networking, computing, and telecom applications. It supports output frequencies up to 240 MHz with a maximum output skew of less than 250 ps, making it suitable for demanding clock applications. This device features an internal power-on reset, an on-chip crystal oscillator clock reference, and two LVCMOS PLL reference clock inputs. It allows for extensive frequency programmability across its 12 outputs, supporting various output and feedback divider configurations. The outputs can be individually disabled for power management, and the device can drive up to 24 clock lines. The MPC9772FAR2 operates within an ambient temperature range of 0°C to +70°C and is packaged in a 52-lead Pb-free LQFP package. It is pin and function compatible with the MPC972, providing a drop-in replacement option. This product is discontinued, with the last time buy expiring on September 7, 2016.
PLL Clock Generator IC 240MHz 1 52-LQFP
IC PLL CLK GEN 1:12 3.3V 52-LQFP
PLL Clock Generator IC 240MHz 1 52-LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9772FAR2-ND | MPC9772FAR2 | MPC9772FAR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 52-LQFP | Surface Mount; Surface Mount | Surface Mount; 52-LQFP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |