Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9658AC

Description
IC PLL CLK GEN 1:10 3.3V 32-LQFP
Datasheet
Description
IC PLL CLK GEN 1:10 3.3V 32-LQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9658AC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MPC9658AC
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MPC9658AC
IC PLL CLK GEN 1:10 3.3V 32-LQFP

IC PLL CLK GEN 1:10 3.3V 32-LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MPC9658AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MPC9658AC
Clock Generators, PLLs, Frequency Synthesizers MPC9658AC
PLL Clock Generator IC 250MHz 1 32-LQFP

PLL Clock Generator IC 250MHz 1 32-LQFP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number MPC9658AC MPC9658AC
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 32-LQFP
Frequency 250 MHz 250 MHz
Bus Interface CMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - SLCY28442ZXC-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers