The MPC962309EF-1H is a zero delay buffer designed for high-speed clock distribution, featuring a 1:9 output configuration. It operates with a single 3.3V supply and is available in a 16-pin SOIC package. The device supports clock frequencies ranging from 10 MHz to 133 MHz, making it suitable for applications involving CPU and PCI bus frequencies. It incorporates on-chip PLLs that lock to an input clock, ensuring low jitter performance with a maximum cycle-to-cycle jitter of 200 ps. The output-to-output skew is guaranteed to be less than 250 ps, while device-to-device skew is less than 700 ps, facilitating reliable clock distribution across multiple devices. The MPC962309EF-1H also features a power-down mode that reduces current draw to less than 25 µA when inactive. It is compatible with various clocking systems and can be used as a drop-in replacement for similar devices. The operating temperature range is specified from -40°C to +85°C, making it suitable for industrial applications.
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 16SOIC
IC BUFFER ZD 1:5 3.3V 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC962309EF-1H-ND | MPC962309EF-1H | MPC962309EF-1H |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |