PLL Clock Generator IC 200MHz 1 32-LQFP
Manufacturer: Renesas Electronics America
Win Source Part Number: 885768-MPC9352ACR2
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Clock Generator IC 200MHz 1 32-LQFP
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC9352
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PLL CLOCK GENERATOR 32TQFP Product overview: MPC9352ACR2 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC9352ACR2 can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 200MHz 1 32-LQFP
IC PLL CLOCK GENERATOR 32TQFP
IC CLK GEN ZD 1:11 32-LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9352ACR2-ND | 885768-MPC9352ACR2 | 728-MPC9352ACR2 | MPC9352ACR2 | MPC9352ACR2 | MPC9352ACR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9352ACR2 | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-TQFP (7x7) | Tape & Reel (TR) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |