PLL Clock Generator IC 200MHz 1 32-LQFP
IC PLL CLOCK DRIVER LV 32-LQFP
IC PLL CLOCK DRIVER LV 32-LQFP
IC PLL CLOCK GENERATOR 32TQFP
PLL Clock Generator IC 200MHz 1 32-LQFP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9351ACR2-ND | MPC9351ACR2 | MPC9351ACR2 | MPC9351ACR2 | MPC9351ACR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |