PLL Clock Generator IC 120MHz 1 32-LQFP
Clock Generator, 120MHz, CMOS, PQFP32
PLL Clock Generator IC 120MHz 1 32-LQFP
PLL Clock Generator IC 120MHz 1 32-LQFP
IC PLL CLOCK GENERATOR 32-LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MPC9330ACIDT-ND | MPC9330AC | MPC9330AC | MPC9330AC |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |