PLL Based Clock Driver, 2305 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO8
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.33MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 8SOIC Product overview: CY2305SXI-1 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2305SXI-1 can be used for catalog matching and distributor lookup.
CLOCK BUFFER, 133.33MHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:133.33MHz;
| RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks |
| Product Number | 2737326 | CY2305SXI-1 | 448-CY2305SXI-1-ND | 728-CY2305SXI-1 | 19M2155 |
| Product Name | Clock Buffers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Buffer, 133.33Mhz, Soic-8; Clock Ic Type Cypress Infineon Technologies | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Buffer; Real Time Clock; Clock Generator | |
| Package Type | SOIC; SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | RoHS |