Renesas Electronics Corporation Clock Buffers, Drivers MPC905EF

Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2215-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2215-ND
Clock Buffers, Drivers 800-2215-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EF - 885763-MPC905EF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EF
885763-MPC905EF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EF 885763-MPC905EF
Manufacturer: Renesas Electronics America Win Source Part Number: 885763-MPC905EF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MPC905 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2215, MPC905EF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 885763-MPC905EF
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MPC905
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2215, MPC905EF-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MPC905EF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MPC905EF
Clock/Timing - Clock Buffers, Drivers MPC905EF
IC CLK BUFFER 1:6 100MHZ 16SOIC

IC CLK BUFFER 1:6 100MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-2215-ND 885763-MPC905EF MPC905EF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EF Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CYW150OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details