Renesas Electronics Corporation Clock Buffers, Drivers MK74CB218BRLF

Description
"Clock Fanout Buffer (Distribution) IC 1:8 200MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:8 200MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2213-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2213-ND
Clock Buffers, Drivers 800-2213-ND
"Clock Fanout Buffer (Distribution) IC 1:8 200MHz 28-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 200MHz 28-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218BRLF
884997-MK74CB218BRLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218BRLF 884997-MK74CB218BRLF
Manufacturer: Renesas Electronics America Win Source Part Number: 884997-MK74CB218BRLF Series: 74CB, Buffalo™ Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: MK74CB218 Categories: Integrated Circuits (ICs) Case / Package: 28-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2213, MK74CB218BRLF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 884997-MK74CB218BRLF
Series: 74CB, Buffalo™
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MK74CB218
Categories: Integrated Circuits (ICs)
Case / Package: 28-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2213, MK74CB218BRLF-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MK74CB218BRLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MK74CB218BRLF
Clock/Timing - Clock Buffers, Drivers MK74CB218BRLF
IC CLK BUFFER 1:8 200MHZ 28QSOP

IC CLK BUFFER 1:8 200MHZ 28QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-2213-ND 884997-MK74CB218BRLF MK74CB218BRLF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK74CB218BRLF Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" Surface Mount; 28-QSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details