Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers MK5812STR

Description
Clock Generator IC 64MHz 1 8-SOIC (0.154", 3.90mm Width)
Description
Clock Generator IC 64MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The MK5812STR is a low EMI clock generator designed to produce a dithered output clock from a clock or crystal input, effectively reducing electromagnetic interference in consumer applications. It utilizes a combination of analog and digital Phase-Locked Loop (PLL) technology to spread the frequency spectrum of the output, achieving peak reduction of 8 dB to 16 dB on odd harmonics from the 3rd to the 19th. The device features a fixed 2x frequency multiplication, with an input frequency range of 4 to 32 MHz and an output frequency range of 8 to 64 MHz. The MK5812STR is packaged in an 8-pin SOIC and supports both centered and down spread configurations. It operates at a voltage of 3.3 V and includes a power-down feature. The device requires minimal external components, including a decoupling capacitor and optional series termination resistors for optimal performance. It is suitable for applications such as flat panel controllers and can be used to eliminate the need for crystals and oscillators on the board.

Datasheet Summary
Powered by GS/AI

The MK5812STR is a low EMI clock generator designed to produce a dithered output clock from a clock or crystal input, effectively reducing electromagnetic interference in consumer applications. It utilizes a combination of analog and digital Phase-Locked Loop (PLL) technology to spread the frequency spectrum of the output, achieving peak reduction of 8 dB to 16 dB on odd harmonics from the 3rd to the 19th. The device features a fixed 2x frequency multiplication, with an input frequency range of 4 to 32 MHz and an output frequency range of 8 to 64 MHz. The MK5812STR is packaged in an 8-pin SOIC and supports both centered and down spread configurations. It operates at a voltage of 3.3 V and includes a power-down feature. The device requires minimal external components, including a decoupling capacitor and optional series termination resistors for optimal performance. It is suitable for applications such as flat panel controllers and can be used to eliminate the need for crystals and oscillators on the board.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MK5812STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MK5812STR
Clock Generators, PLLs, Frequency Synthesizers MK5812STR
Clock Generator IC 64MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 64MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5812STR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MK5812STR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK5812STR
IC CLK GENERATOR LOW EMI 8-SOIC

IC CLK GENERATOR LOW EMI 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number MK5812STR MK5812STR
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28401OCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-004A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers