Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers MK2703BSILFTR

Description
"PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILFTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MK2703BSILFTR-ND
Clock Generators, PLLs, Frequency Synthesizers MK2703BSILFTR-ND
"PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MK2703BSILFTR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MK2703BSILFTR
IC PLL CLOCK SYNTHESIZER 8SOIC

IC PLL CLOCK SYNTHESIZER 8SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILFTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MK2703BSILFTR
Clock Generators, PLLs, Frequency Synthesizers MK2703BSILFTR
PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)

PLL Clock Synthesizer IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703BSILFTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MK2703BSILFTR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK2703BSILFTR
IC PLL AUD CLK SYNTHESIZER 8SOIC

IC PLL AUD CLK SYNTHESIZER 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number MK2703BSILFTR-ND MK2703BSILFTR MK2703BSILFTR MK2703BSILFTR
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator PLL Clock Synthesizer; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 5.5 volts 3.13 to 5.5 volts 3.13 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08983-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers