PLL Clock Synthesizer IC 51.84MHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLK PLL COMM 3.3V 20-SOIC
IC PLL CLOCK SYNTHESIZER 20SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | MK2049-45ASILF | MK2049-45ASILF | MK2049-45ASILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts | |
| Frequency | 51.84 MHz | 51.84 MHz | 51.84 MHz |