Renesas Electronics Corporation Clock and Timing IC MK2049-34SAILF

Description
IC PLL CLOCK SYNTHESIZER 20SOIC Product overview: MK2049-34SAILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-34SAILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLOCK SYNTHESIZER 20SOIC Product overview: MK2049-34SAILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-34SAILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-MK2049-34SAILF
Clock and Timing IC 728-MK2049-34SAILF
IC PLL CLOCK SYNTHESIZER 20SOIC Product overview: MK2049-34SAILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-34SAILF can be used for catalog matching and distributor lookup.

IC PLL CLOCK SYNTHESIZER 20SOIC Product overview: MK2049-34SAILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-34SAILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 996244-MK2049-34SAILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
996244-MK2049-34SAILF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 996244-MK2049-34SAILF
Win Source Part Number: 996244-MK2049-34SAIL F Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: PLL Clock Synthesizer Package: Tube Frequency - Max: 77.76MHz Number of Circuits: 1 Standard Package: 37 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3.15V ~ 3.45V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2266-MK2049-34SAILF, 800-2260,MK2049-34SA ILF-ND,MK204934SAILF Base Product Number: MK2049-34 Product Status: Obsolete

Win Source Part Number: 996244-MK2049-34SAILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: PLL Clock Synthesizer
Package: Tube
Frequency - Max: 77.76MHz
Number of Circuits: 1
Standard Package: 37
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2266-MK2049-34SAILF,800-2260,MK2049-34SAILF-ND,MK204934SAILF
Base Product Number: MK2049-34
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-2260-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2260-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2260-ND
"PLL Clock Synthesizer IC 77.76MHz 1 20-SOIC (0.295"", 7.50mm Width)"

"PLL Clock Synthesizer IC 77.76MHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MK2049-34SAILF
Clock Generators, PLLs, Frequency Synthesizers MK2049-34SAILF
PLL Clock Synthesizer IC 77.76MHz 1 20-SOIC (0.295", 7.50mm Width)

PLL Clock Synthesizer IC 77.76MHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MK2049-34SAILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MK2049-34SAILF
IC PLL CLOCK SYNTHESIZER 20SOIC

IC PLL CLOCK SYNTHESIZER 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 728-MK2049-34SAILF 996244-MK2049-34SAILF 800-2260-ND MK2049-34SAILF MK2049-34SAILF
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock Clock Clock
Package Type Tube Surface Mount; 20-SOIC (0.295", 7.50mm Width) Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts 3.15 to 3.45 volts
Frequency 77.76 MHz 77.76 MHz 77.76 MHz 77.76 MHz 77.76 MHz
Unlock Full Specs
to access all available technical data