Skyworks Solutions, Inc. QFN Clock and Timing IC SI53112-A00AGM

Description
IC BUFFER ZDB PCIE 1:12 64-QFN Product overview: SI53112-A00AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53112-A00AGM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER ZDB PCIE 1:12 64-QFN Product overview: SI53112-A00AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53112-A00AGM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
QFN Clock and Timing IC
763-SI53112-A00AGM
QFN Clock and Timing IC 763-SI53112-A00AGM
IC BUFFER ZDB PCIE 1:12 64-QFN Product overview: SI53112-A00AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53112-A00AGM can be used for catalog matching and distributor lookup.

IC BUFFER ZDB PCIE 1:12 64-QFN Product overview: SI53112-A00AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, QFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI53112-A00AGM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 336-3105-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
336-3105-ND
Application Specific Clock/Timing 336-3105-ND
Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9)

Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Application Specific
SI53112-A00AGM
Clock/Timing - Application Specific SI53112-A00AGM
IC BUFFER ZDB PCIE 1:12 64-QFN

IC BUFFER ZDB PCIE 1:12 64-QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Timers IC Phase-locked Loops (PLL) IC Clocks
Product Number 763-SI53112-A00AGM 336-3105-ND SI53112-A00AGM
Product Name QFN Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL HCSL
Package Type Tray Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 150 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-014-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
Application Specific Clock/Timing - CY28346ZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers