IC CLOCK GENERATOR 16TSSOP
IC CLK GEN SPRD SPECTRUM 16TSSOP
Clock Generator IC 136MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MK1725GILF | MK1725GILF | MK1725GILF |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | 1 | CMOS; CMOS | |
| Package Type | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 136 MHz | 136 MHz |