Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK1716-01RLF

Description
IC CLK SOURCE SER PROGR 28-QSOP
Description
IC CLK SOURCE SER PROGR 28-QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MK1716-01RLF is a serially programmable clock synthesizer that generates two groups of four output clocks and a reference clock output from a single PLL. It supports output frequencies ranging from 250 kHz to 133.33 MHz and can be programmed via a 3-wire interface. The device features Spread Spectrum frequency modulation to minimize electromagnetic interference (EMI), with options for center or down spread of ±0.5% to 4%. Each clock group operates on separate VDDIO voltages, which can range from 2.5 V to the device's maximum voltage. The MK1716-01RLF is packaged in a compact 28-pin SSOP and is suitable for applications requiring precise clock generation without the need for custom quartz oscillators. The device can lock to a new frequency in 10 ms or less, making it adaptable for dynamic frequency requirements.

Datasheet Summary
Powered by GS/AI

The MK1716-01RLF is a serially programmable clock synthesizer that generates two groups of four output clocks and a reference clock output from a single PLL. It supports output frequencies ranging from 250 kHz to 133.33 MHz and can be programmed via a 3-wire interface. The device features Spread Spectrum frequency modulation to minimize electromagnetic interference (EMI), with options for center or down spread of ±0.5% to 4%. Each clock group operates on separate VDDIO voltages, which can range from 2.5 V to the device's maximum voltage. The MK1716-01RLF is packaged in a compact 28-pin SSOP and is suitable for applications requiring precise clock generation without the need for custom quartz oscillators. The device can lock to a new frequency in 10 ms or less, making it adaptable for dynamic frequency requirements.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1716-01RLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MK1716-01RLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MK1716-01RLF
IC CLK SOURCE SER PROGR 28-QSOP

IC CLK SOURCE SER PROGR 28-QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number MK1716-01RLF
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details