Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific MK1491E-14RLFTR

Description
Win Source Part Number: 1078928-MK1491E-14RL FTR Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 75MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MK1491 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1078928-MK1491E-14RL FTR Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 75MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MK1491 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1078928-MK1491E-14RLFTR
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1078928-MK1491E-14RLFTR
Win Source Part Number: 1078928-MK1491E-14RL FTR Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 75MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MK1491 Product Status: Obsolete

Win Source Part Number: 1078928-MK1491E-14RLFTR
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 75MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-QSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MK1491
Product Status: Obsolete

Buy Now
Clock/Timing - Application Specific - MK1491E-14RLFTR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MK1491E-14RLFTR
Clock/Timing - Application Specific MK1491E-14RLFTR
IC CLK FREQ SYNTH CPU 75MHZ

IC CLK FREQ SYNTH CPU 75MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1078928-MK1491E-14RLFTR MK1491E-14RLFTR
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-SSOP (0.154", 3.90mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA-INT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 2.46 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details