AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 49.152MHz 1 Output 28-QSOP
IC CLOCK SYNTHESIZER 28-SSOP Product overview: MK1491-06RLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MK1491-06RLF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 800-1781-5-ND | 763-MK1491-06RLF |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" | Tube |
| Supply Voltage | 3.15 to 3.45 volts | 3.15 to 3.45 volts |