Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - Application Specific - MC10105 MC10105

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207784-MC10105 Packaging: Tray Core Processor: ARM Applications: Industrial Mounting: SMD (SMT) Number of I/O: 48 Program Memory Type: RAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 196-BGA (15x15) Supply Voltage - Operating: 0.9 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 207784-MC10105 Packaging: Tray Core Processor: ARM Applications: Industrial Mounting: SMD (SMT) Number of I/O: 48 Program Memory Type: RAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 196-BGA (15x15) Supply Voltage - Operating: 0.9 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - MC10105 - 207784-MC10105 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - MC10105
207784-MC10105
Embedded - Embedded - Microcontrollers - Application Specific - MC10105 207784-MC10105
Manufacturer: Renesas Electronics America Win Source Part Number: 207784-MC10105 Packaging: Tray Core Processor: ARM Applications: Industrial Mounting: SMD (SMT) Number of I/O: 48 Program Memory Type: RAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 196-BGA (15x15) Supply Voltage - Operating: 0.9 V to 3.6 V

Manufacturer: Renesas Electronics America
Win Source Part Number: 207784-MC10105
Packaging: Tray
Core Processor: ARM
Applications: Industrial
Mounting: SMD (SMT)
Number of I/O: 48
Program Memory Type: RAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 196-BGA (15x15)
Supply Voltage - Operating: 0.9 V to 3.6 V

Buy Now Datasheet
Embedded Microcontroller MCU - 769-MC10105 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-MC10105
Embedded Microcontroller MCU 769-MC10105
MICROPROCESSOR CIRCUIT Product overview: MC10105 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MC10105 can be used for catalog matching and distributor lookup.

MICROPROCESSOR CIRCUIT Product overview: MC10105 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MC10105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 207784-MC10105 769-MC10105
Product Name Embedded - Embedded - Microcontrollers - Application Specific - MC10105 Embedded Microcontroller MCU
Life Cycle Stage Active
ROM Type RAM
Supply Voltage 0.9000 to 3.6 volts
I/O Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C02340500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers