Renesas Electronics Corporation Interface Transceiver IC M66592UG#RF0Z

Description
USB2.0 PERIPHERAL CONTROLLER / Interface Product overview: M66592UG#RF0Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-M66592UG#RF0Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
USB2.0 PERIPHERAL CONTROLLER / Interface Product overview: M66592UG#RF0Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-M66592UG#RF0Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-M66592UG#RF0Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-M66592UG#RF0Z
Interface Transceiver IC 753-M66592UG#RF0Z
USB2.0 PERIPHERAL CONTROLLER / Interface Product overview: M66592UG#RF0Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-M66592UG#RF0Z can be used for catalog matching and distributor lookup.

USB2.0 PERIPHERAL CONTROLLER / Interface Product overview: M66592UG#RF0Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-M66592UG#RF0Z can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 1003672-M66592UG#RF0Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1003672-M66592UG#RF0Z
Integrated Circuits (ICs) - Interface - Controllers 1003672-M66592UG#RF0Z
Win Source Part Number: 1003672-M66592UG#RF0 Z Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 ECCN: 3A991 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M66592UG#RF0Z,R ENRNSM66592UG#RF0Z RoHS Status: Not applicable

Win Source Part Number: 1003672-M66592UG#RF0Z
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Bulk
Standard Package: 1
ECCN: 3A991
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M66592UG#RF0Z,RENRNSM66592UG#RF0Z
RoHS Status: Not applicable

Buy Now
Controllers - M66592UG#RF0Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
M66592UG#RF0Z
Controllers M66592UG#RF0Z
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 753-M66592UG#RF0Z 1003672-M66592UG#RF0Z M66592UG#RF0Z
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Transceiver Sensor Interface CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers