Renesas Electronics Corporation Interface - Interface - Specialized - M66591GP#R21S M66591GP#R21S

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022863-M66591GP#R21 S Packaging: Bulk Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Operating Supply Current: 30 mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022863-M66591GP#R21 S Packaging: Bulk Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Operating Supply Current: 30 mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - M66591GP#R21S - 1022863-M66591GP#R21S - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - M66591GP#R21S
1022863-M66591GP#R21S
Interface - Interface - Specialized - M66591GP#R21S 1022863-M66591GP#R21S
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022863-M66591GP#R21 S Packaging: Bulk Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Operating Supply Current: 30 mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -20 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022863-M66591GP#R21S
Packaging: Bulk
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: LQFP
Operating Supply Current: 30 mA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -20 °C

Buy Now
Singapore
Interface Transceiver IC
754-M66591GP#R21S
Interface Transceiver IC 754-M66591GP#R21S
IC Usb Controller Gen-pur 80LQFP Product overview: M66591GP#R21S from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-M66591GP#R21S can be used for catalog matching and distributor lookup.

IC Usb Controller Gen-pur 80LQFP Product overview: M66591GP#R21S from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-M66591GP#R21S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1022863-M66591GP#R21S 754-M66591GP#R21S
Product Name Interface - Interface - Specialized - M66591GP#R21S Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1900873 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal buffer/line driver; 3-state - 74ALVC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers