The M66291 is a USB 2.0 device controller compliant with the USB Specification Revision 2.0, supporting full-speed (12 Mbps) transfer with a built-in transceiver and 3 Kbytes of FIFO memory. It supports up to seven programmable endpoints, with configurable transfer types, packet sizes, and double-buffering for EP1 to EP6. The device includes an integrated PLL generating 48 MHz from 6 MHz, 12 MHz, or 24 MHz oscillators, and accepts Vbus directly up to 5 V. It operates at 2.7 V to 5.5 V interface voltage, supports 8-bit or 16-bit CPU/DMAC interfaces, and consumes 15 mA on average during operation. The package is specified as 48-pin LQFP.
IC USB CONTROLLER GEN-PUR 48LQFP Product overview: M66291GP#RB0S from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-M66291GP#RB0S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 753-M66291GP#RB0S |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |