Renesas Electronics Corporation Interface - Interface - I/O Expanders - M62320FP#DF5G M62320FP#DF5G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204451-M62320FP#DF5G Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204451-M62320FP#DF5G Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - M62320FP#DF5G - 204451-M62320FP#DF5G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - M62320FP#DF5G
204451-M62320FP#DF5G
Interface - Interface - I/O Expanders - M62320FP#DF5G 204451-M62320FP#DF5G
Manufacturer: Renesas Electronics America Win Source Part Number: 204451-M62320FP#DF5G Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 204451-M62320FP#DF5G
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
100KHZ Interface Transceiver IC - 749-M62320FP#DF5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KHZ Interface Transceiver IC
749-M62320FP#DF5G
100KHZ Interface Transceiver IC 749-M62320FP#DF5G
IC XPNDR 100KHZ I2C 16SOP Product overview: M62320FP#DF5G from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-M62320FP#DF5G can be used for catalog matching and distributor lookup.

IC XPNDR 100KHZ I2C 16SOP Product overview: M62320FP#DF5G from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-M62320FP#DF5G can be used for catalog matching and distributor lookup.

Supplier's Site
I/O Expanders - M62320FP#DF5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
M62320FP#DF5G
I/O Expanders M62320FP#DF5G
I/O Expander 8 I²C 100 kHz 16-SOP

I/O Expander 8 I²C 100 kHz 16-SOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 204451-M62320FP#DF5G 749-M62320FP#DF5G M62320FP#DF5G
Product Name Interface - Interface - I/O Expanders - M62320FP#DF5G 100KHZ Interface Transceiver IC I/O Expanders
Device Type Transceiver Port / Bus Expander
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097975P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Hex buffer/line driver; 3-state - 74HCT367PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
2 suppliers
Interface - Interface - I/O Expanders - AAT4292IJQ-T1 - 1011516-AAT4292IJQ-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 10-SC70JW
View Details
3 suppliers