Renesas Electronics Corporation Integrated Circuits (ICs) - Memory M5M51008DFP-55HIBT

Description
Win Source Part Number: 1001783-M5M51008DFP- 55HIBT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-M5M51008DFP-55H IBT-RE,RENRNSM5M5100 8DFP-55HIBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1001783-M5M51008DFP- 55HIBT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-M5M51008DFP-55H IBT-RE,RENRNSM5M5100 8DFP-55HIBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1001783-M5M51008DFP-55HIBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1001783-M5M51008DFP-55HIBT
Integrated Circuits (ICs) - Memory 1001783-M5M51008DFP-55HIBT
Win Source Part Number: 1001783-M5M51008DFP- 55HIBT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-M5M51008DFP-55H IBT-RE,RENRNSM5M5100 8DFP-55HIBT Product Status: Obsolete

Win Source Part Number: 1001783-M5M51008DFP-55HIBT
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-SOIC (0.450", 11.40mm Width)
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-M5M51008DFP-55HIBT-RE,RENRNSM5M51008DFP-55HIBT
Product Status: Obsolete

Buy Now Datasheet
1Mb Memory IC and Storage Component - 774-M5M51008DFP-55HIBT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb Memory IC and Storage Component
774-M5M51008DFP-55HIBT
1Mb Memory IC and Storage Component 774-M5M51008DFP-55HIBT
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-SOP Product overview: M5M51008DFP-55HIBT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M51008DFP-55HI BT can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-SOP Product overview: M5M51008DFP-55HIBT from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M5M51008DFP-55HIBT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M5M51008DFP-55HIBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit Parallel 55 ns 32-SOP

SRAM Memory IC 1Mbit Parallel 55 ns 32-SOP

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1001783-M5M51008DFP-55HIBT 774-M5M51008DFP-55HIBT M5M51008DFP-55HIBT M5M51008DFP-55HIBT
Product Name Integrated Circuits (ICs) - Memory 1Mb Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers