RENESAS ELECTRONICS CORPORATION
M5233FP#600D -- INTEGRATED CIRCUITS (ICS) - LOGIC - COMPARATORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Comparators
M5233FP#600D
Description
Dual Comparator
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Dual Comparator
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Comparators
M5233FP#600D
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Comparators |
Logic Comparators |
|
Product Number
|
M5233FP#600D |
M5233FP#600D |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Comparators |
|
Package Type
|
SOIC; Other; SOIC8
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Identity
Package Type
SOIC; Other; SOIC20
Logic Family
CMOS
View Details
Type
Magnitude
Supply Voltage
2V ~ 6V
Package Type
SSOP
View Details
Lansdale Semiconductor, Inc.
Type
Magnitude
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details