Manufacturer: Renesas Electronics America
Win Source Part Number: 207114-M38K09F8LHP
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 740/38000
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: 740
Speed: 8MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LFQFP (10x10)
Operating Supply Voltage: 3 V ~ 5.25 V
Core Size: 8-Bit
Connectivity: EBI/EMI, SIO, UART/USART, USB
Peripherals: LED, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10) Product overview: M38K09F8LHP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38K09F8LHP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 207114-M38K09F8LHP | 685-M38K09F8LHP |
| Product Name | Integrated Circuits(ICs) | 8-bit 8MHz 32KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 8 MHz | |
| RAM | 32 KB | 2 KB |
| ROM Type | Flash; FLASH |