Renesas Electronics Corporation 8-bit 8BIT 48KB 12.5MHz Embedded Microcontroller MCU M38D59GCHP#U0

Description
IC MCU 8BIT 48KB QZROM 80LQFP / 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 80-LQFP (12x12) Product overview: M38D59GCHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, 12.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D59GCHP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB QZROM 80LQFP / 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 80-LQFP (12x12) Product overview: M38D59GCHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, 12.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D59GCHP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB 12.5MHz Embedded Microcontroller MCU - 685-M38D59GCHP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB 12.5MHz Embedded Microcontroller MCU
685-M38D59GCHP#U0
8-bit 8BIT 48KB 12.5MHz Embedded Microcontroller MCU 685-M38D59GCHP#U0
IC MCU 8BIT 48KB QZROM 80LQFP / 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 80-LQFP (12x12) Product overview: M38D59GCHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, 12.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D59GCHP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB QZROM 80LQFP / 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 80-LQFP (12x12) Product overview: M38D59GCHP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, 12.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D59GCHP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - M38D59GCHP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS

Microcontroller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1194323-M38D59GCHP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1194323-M38D59GCHP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1194323-M38D59GCHP#U0
Win Source Part Number: 1194323-M38D59GCHP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 740/38000 Core Processor: 740 Speed: 12.5MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LED, PWM, WDT Number of I/O: 59 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M38D59GCHP#U0-R E,RENRNSM38D59GCHP#U 0 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1194323-M38D59GCHP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 740/38000
Core Processor: 740
Speed: 12.5MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LED, PWM, WDT
Number of I/O: 59
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M38D59GCHP#U0-RE,RENRNSM38D59GCHP#U0
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Microcontrollers - M38D59GCHP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38D59GCHP#U0
Microcontrollers M38D59GCHP#U0
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 80-LQFP (12x12)

740 740/38000 Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38D59GCHP#U0 M38D59GCHP#U0 1194323-M38D59GCHP#U0 M38D59GCHP#U0
Product Name 8-bit 8BIT 48KB 12.5MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 2 KB 48 KB 2 KB
Package Type Other; Tray QFP; Other; LQFP80 QFP; Other; 80-LQFP
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products