Renesas Electronics Corporation 8-bit 8BIT 16KB Embedded Microcontroller MCU M38D24G4FP#U0

Description
IC MCU 8BIT 16KB QZROM 64LQFP Product overview: M38D24G4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G4FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB QZROM 64LQFP Product overview: M38D24G4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G4FP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-M38D24G4FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-M38D24G4FP#U0
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-M38D24G4FP#U0
IC MCU 8BIT 16KB QZROM 64LQFP Product overview: M38D24G4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G4FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB QZROM 64LQFP Product overview: M38D24G4FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38D24G4FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M38D24G4FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M38D24G4FP#U0-ND
Microcontrollers M38D24G4FP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) QzROM 64-LQFP (14x14)

740 740/38000 Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) QzROM 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M38D24G4FP#U0 - 924847-M38D24G4FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38D24G4FP#U0
924847-M38D24G4FP#U0
Embedded - Embedded - Microcontrollers - M38D24G4FP#U0 924847-M38D24G4FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 924847-M38D24G4FP#U0 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) QzROM 64-LQFP (14x14) Core Processor: 740 Speed: 12.5MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: LCD, LED, PWM, WDT Number of I/O: 51 Program Memory Size: 16KB (16K x 8) Program Memory Type: QzROM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: M38D24 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924847-M38D24G4FP#U0
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) QzROM 64-LQFP (14x14)
Core Processor: 740
Speed: 12.5MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: LCD, LED, PWM, WDT
Number of I/O: 51
Program Memory Size: 16KB (16K x 8)
Program Memory Type: QzROM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: M38D24
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - M38D24G4FP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 6.25MHz, CMOS

Microcontroller, 8-Bit, 6.25MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M38D24G4FP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M38D24G4FP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M38D24G4FP#U0
IC MCU 8BIT 16KB QZROM 64LQFP

IC MCU 8BIT 16KB QZROM 64LQFP

Supplier's Site
Microcontrollers - M38D24G4FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38D24G4FP#U0
Microcontrollers M38D24G4FP#U0
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) QzROM 64-LQFP (14x14)

740 740/38000 Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) QzROM 64-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M38D24G4FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38D24G4FP#U0
Embedded - Microcontrollers M38D24G4FP#U0
IC MCU 8BIT 16KB QZROM 64LQFP

IC MCU 8BIT 16KB QZROM 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38D24G4FP#U0 M38D24G4FP#U0-ND 924847-M38D24G4FP#U0 M38D24G4FP#U0 M38D24G4FP#U0 M38D24G4FP#U0 M38D24G4FP#U0
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M38D24G4FP#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.6400 KB 0.6400 KB 16 KB 640 KB 0.6400 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 64-LQFP QFP; Other; 64-LQFP (14x14) QFP; Other; LQFP64 Other; 64-LQFP QFP; Other; 64-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details