Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers M38C13E6HP#U0

Description
Microcontroller 8Bit General / 740 family
Request a Quote Datasheet
Description
Microcontroller 8Bit General / 740 family
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M38C13E6HP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller 8Bit General / 740 family

Microcontroller 8Bit General / 740 family

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1213824-M38C13E6HP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1213824-M38C13E6HP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1213824-M38C13E6HP#U0
Win Source Part Number: 1213824-M38C13E6HP#U 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 740/38000 Core Processor: 740 Speed: 8MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SIO Peripherals: LCD Number of I/O: 30 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -20°C ~ 85°C Supply Voltage - Operating: 2.2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSM38C13E6HP#U0, 2156-M38C13E6HP#U0 Base Product Number: M38C13 RoHS Status: Not applicable

Win Source Part Number: 1213824-M38C13E6HP#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 740/38000
Core Processor: 740
Speed: 8MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO
Peripherals: LCD
Number of I/O: 30
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C
Supply Voltage - Operating: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSM38C13E6HP#U0,2156-M38C13E6HP#U0
Base Product Number: M38C13
RoHS Status: Not applicable

Buy Now
8-bit 8BIT 24KB 8MHz Embedded Microcontroller MCU - 525-M38C13E6HP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB 8MHz Embedded Microcontroller MCU
525-M38C13E6HP#U0
8-bit 8BIT 24KB 8MHz Embedded Microcontroller MCU 525-M38C13E6HP#U0
IC MCU 8BIT 24KB OTP 64LFQFP / 740 series Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) OTP 64-LFQFP (10x10) Product overview: M38C13E6HP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-M38C13E6HP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB OTP 64LFQFP / 740 series Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) OTP 64-LFQFP (10x10) Product overview: M38C13E6HP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-M38C13E6HP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - M38C13E6HP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38C13E6HP#U0
Microcontrollers M38C13E6HP#U0
740 740/38000 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) OTP 64-LFQFP (10x10)

740 740/38000 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) OTP 64-LFQFP (10x10)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M38C13E6HP#U0 1213824-M38C13E6HP#U0 525-M38C13E6HP#U0 M38C13E6HP#U0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 24KB 8MHz Embedded Microcontroller MCU Microcontrollers
Life Cycle Stage Obsolete Active
Package Type QFP; Other; QFP64 Other; Bulk QFP; Other; 64-LQFP
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 24 KB 0.5120 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers