Renesas Electronics Corporation 8-bit 8BIT 48KB Embedded Microcontroller MCU M38239GCFP#U0

Description
IC MCU 8BIT 48KB QZROM 80QFP Product overview: M38239GCFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38239GCFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB QZROM 80QFP Product overview: M38239GCFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38239GCFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-M38239GCFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-M38239GCFP#U0
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-M38239GCFP#U0
IC MCU 8BIT 48KB QZROM 80QFP Product overview: M38239GCFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38239GCFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB QZROM 80QFP Product overview: M38239GCFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38239GCFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M38239GCFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M38239GCFP#U0-ND
Microcontrollers M38239GCFP#U0-ND
740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-QFP (14x20)

740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-QFP (14x20)

Buy Now Datasheet
 - M38239GCFP#U0 - Rochester Electronics
Newburyport, MA, United States
8-bit Microcontrollers with 16-60KB Flash, 0.625-2.5KB RAM

8-bit Microcontrollers with 16-60KB Flash, 0.625-2.5KB RAM

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M38239GCFP#U0 - 1065139-M38239GCFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38239GCFP#U0
1065139-M38239GCFP#U0
Embedded - Embedded - Microcontrollers - M38239GCFP#U0 1065139-M38239GCFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 1065139-M38239GCFP#U 0 Packaging: Tray Core Processor: 740 Number of I/O: 49 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 8x8b, 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 80-QFP (14x20) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1065139-M38239GCFP#U0
Packaging: Tray
Core Processor: 740
Number of I/O: 49
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
Data Converters: A/D 8x8b, 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-QFP (14x20)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M38239GCFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M38239GCFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers M38239GCFP#U0
IC MCU 8BIT 48KB QZROM 80QFP

IC MCU 8BIT 48KB QZROM 80QFP

Supplier's Site
Microcontrollers - M38239GCFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38239GCFP#U0
Microcontrollers M38239GCFP#U0
740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-QFP (14x20)

740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-QFP (14x20)

Buy Now
Microcontrollers - M38239GCFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M38239GCFP#U0
Microcontrollers M38239GCFP#U0
740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-QFP (14x20)

740 740/38000 Microcontroller IC 8-Bit 10MHz 48KB (48K x 8) QzROM 80-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - M38239GCFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38239GCFP#U0
Embedded - Microcontrollers M38239GCFP#U0
IC MCU 8BIT 48KB QZROM 80QFP

IC MCU 8BIT 48KB QZROM 80QFP

Supplier's Site Datasheet
MCU 8-bit 740 740 CISC 48KB ROM 5V 80-Pin PQFP Tray - 668-M38239GCFP#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit 740 740 CISC 48KB ROM 5V 80-Pin PQFP Tray
668-M38239GCFP#U0
MCU 8-bit 740 740 CISC 48KB ROM 5V 80-Pin PQFP Tray 668-M38239GCFP#U0
MCU 8-bit 740 740 CISC 48KB ROM 5V 80-Pin PQFP Tray

MCU 8-bit 740 740 CISC 48KB ROM 5V 80-Pin PQFP Tray

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38239GCFP#U0 M38239GCFP#U0-ND M38239GCFP#U0 1065139-M38239GCFP#U0 M38239GCFP#U0 M38239GCFP#U0 M38239GCFP#U0 668-M38239GCFP#U0
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M38239GCFP#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers MCU 8-bit 740 740 CISC 48KB ROM 5V 80-Pin PQFP Tray
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 2 KB 48 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 5 volts
Package Type Other; Tray Other; 80-BQFP QFP; Other; QFP80 QFP; Other; 80-QFP (14x20) Other; 80-BQFP QFP; Other; 80-BQFP QFP; Other; 80-BQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details