MCU 8bit 740 Series 3823 Group
IC MCU 8BIT 32KB QZROM 80QFP Product overview: M38238G8FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38238G8FP#U0 can be used for catalog matching and distributor lookup.
740 740/38000 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) QzROM 80-QFP (14x20)
IC MCU 8BIT 32KB QZROM 80QFP
IC MCU 8BIT 32KB QZROM 80QFP
740 - Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) QzROM 80-QFP (14x20)
740 740/38000 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) QzROM 80-QFP (14x20)
8-bit Microcontrollers - MCU MCU 2/5V 32K 80-QFP Qz-ROM Lead free
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M38238G8FP#U0 | 685-M38238G8FP#U0 | M38238G8FP#U0-ND | M38238G8FP#U0 | M38238G8FP#U0 | M38238G8FP#U0 | M38238G8FP#U0 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||
| Package Type | QFP; Other; QFP80 | Other; Tray | Other; 80-BQFP | Other; 80-BQFP | QFP; Other; 80-BQFP | ||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |