Microcontroller, CMOS
740 740/38000 Microcontroller IC 8-Bit 16.8MHz 60KB (60K x 8) FLASH 64-LFQFP (10x10)
3804L - 8-bit Microcontrollers w
| Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M38049FFLHP#U0 | M38049FFLHP#U0 | M38049FFLHP#U0 |
| Product Name | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP64 | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16.8 MHz | 16.8 MHz | |
| RAM | 2 KB | 2 KB |